Products specifications

Categories Integrated Circuits
Manufacturer Macronix
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mb (2M x 8)
Max Frequency 108MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 045109-MX25L1635
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX25L1635 CAD Model

Description

The MX25L1635 electronic component is a product of Macronix.

  • Use: Various electronic applications
  • Supply and Demand: Limited
  • Technology: FLASH - NOR
  • Memory Size: 16Mb (2M x 8)
  • Maximum Frequency: 108MHz
  • Operating Temperature: -40°C to 85°C (TA)
  • Packaging: 8-SOP
  • Mounting: Surface mounted
  • Manufacturer: Macronix

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to €7.9886
ECAD model for S25FL128LAGMFV010
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to €1.9301
ECAD model for N25Q128A13EF8C0F
Micron Technology Inc.
IC FLSH 1GBIT SPI 133MHZ 24TPBGA / FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Lowest to €95.1633
ECAD model for MT25QU01GBBB8E12-0AAT TR
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to €3.7409
ECAD model for SST26VF032BT-104V/SM
GigaDevice Semiconductor
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to €2.5489
ECAD model for GD25Q127CYIGR
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-WSON (5x6)
Lowest to €3.5323
ECAD model for S25FL064LABNFI013
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP
Lowest to €4.8295
ECAD model for MX25L3233FM1I-08Q
STMicroelectronics
Need more? Email Us
ECAD model for M29W004BT70N1
Macronix
IC FLASH 2GBIT SPI 120MHZ 8WSON / FLASH - NAND (SLC) Memory IC 2Gb (512M x 4) SPI 120 MHz 8-WSON (8x6)
Lowest to €16.7591
ECAD model for MX35LF2G24AD-Z4I

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention