EN
  • EN
  • DE
  • IT

MT25QU01GBBB8E12-0AAT TR

Part No MT25QU01GBBB8E12-0AAT TR
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLSH 1GBIT SPI 133MHZ 24TPBGA  /  FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Gb (128M x 8)
Memory Interface SPI
Clock Frequency 133 MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Voltage - Supply 1.7V ~ 2V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 24-TBGA
Supplier Device Package 24-T-PBGA (6x8)
Base Product Number MT25QU01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Names MT25QU01GBBB8E12-0AAT TR-ND,MT25QU01GBBB8E12-0AATTR
Standard Package 2,500
Win Source Part Number 966228-MT25QU01GBBB8E12-0AAT TR
Ultra Librarian 3D Model Ultra Librarian MT25QU01GBBB8E12-0AAT TR CAD Model

Description

The Micron Technology Inc. MT25QU01GBBB8E12-0AAT TR is a 1Gb (128M x 8) non-volatile FLASH-NOR memory with a memory interface of SPI.

  • Memory Size: 1Gb (128M x 8)
  • Memory Type: FLASH-NOR
  • Memory Interface: SPI
  • Clock Frequency: 133 MHz
  • Write Cycle Time (Word): 8ms
  • Write Cycle Time (Page): 2.8ms
  • Voltage Range: 1.7V to 2V
  • Temperature Range: -40°C to 105°C
  • Series: Automotive, AEC-Q100
  • Package: 24-TBGA
  • Package Type: tape and reel
  • Standard Package: 2,500
  • REACH: REACH unaffected
  • ECCN: 3A991B1A

You May Also Be Interested in

Winbond Electronics
SPIFLASH, 3V, 16M-BIT, 4KB UNIFO / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $3.9411
Micron Technology Inc.
IC FLASH 128GBIT MMC 153VFBGA / FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $48.8621
Winbond Electronics
64Mb Serial NOR Flash 133MHz XSON8
Lowest to $9.3835
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Need more? Email Us
Winbond Electronics
IC FLASH 512MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 8-WSON (8x6)
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $160.0000 $160.0000
2+ $153.9850 $307.9700
3+ $147.9700 $443.9100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess