EN
  • EN
  • DE

CAT28F010G12

Part No CAT28F010G12
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 1MBIT PARALLEL 32PLCC  /  FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 120ns
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number CAT28F010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 2156-CAT28F010G12-ON,ONSONSCAT28F010G12,CAT28F010G-12,CAT28F010G-12-ND
Standard Package 32
Win Source Part Number 1051157-CAT28F010G12
Ultra Librarian 3D Model Ultra Librarian CAT28F010G12 CAD Model

Description

ON Semiconductor CAT28F010G12 Flash Memory

The CAT28F010G12 from ON Semiconductor is a high-performance 1 Megabit Flash memory component designed to deliver reliable storage solutions for a wide range of applications. This non-volatile memory device offers a convenient and efficient way to store data in systems that require fast access times and high endurance.

Key Features

  • Memory Capacity: The device boasts a storage capacity of 1 Megabit (128k x 8), providing ample space for boot code, firmware, or data logging.
  • Access Time: With fast read access times, the CAT28F010G12 ensures quick data retrieval, enhancing the performance of the system it is integrated into.
  • Programming Voltage: It operates with a single 5V power supply for both read and write functions, simplifying power management in embedded systems.
  • Endurance: The Flash memory is designed for high endurance with a minimum of 10,000 program/erase cycles, ensuring data integrity and reliability over the product's lifespan.
  • Data Retention: It offers a data retention period of at least 10 years, providing long-term data storage without the need for power.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for use in various environments, from industrial to automotive applications.
  • Package: Available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, the CAT28F010G12 is easy to integrate into printed circuit boards with its industry-standard footprint.

Applications

The versatility of the CAT28F010G12 Flash memory makes it ideal for a range of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunications
  • Industrial control systems
  • Personal computers and peripherals

Whether you're developing a complex automotive control unit or a simple data logging device, the CAT28F010G12 from ON Semiconductor provides the reliability and performance needed to meet the demands of your application. With its robust design and advanced features, this Flash memory component is a smart choice for designers looking to enhance their system's storage capabilities.

You May Also Be Interested in

Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Intel
Contact for details
Lowest to $192.5004
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess