EN
  • EN
  • DE

DS28C40EVKIT#

Part No DS28C40EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL DS28C40 AUTHENTICTOR / DS28C40 Anti Tamper and Security Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Bulk
Type Interface
Function Anti Tamper and Security
Utilized IC / Part DS28C40
Supplied Contents Board(s) , Cable(s)
Secondary Attributes Graphical User Interface (GUI) , I2C Interface
Base Product Number DS28C40
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348377-DS28C40EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28C40EVKIT# CAD Model

Description

The DS28C40EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and assessment of the DS28C40 DeepCover® secure authenticator. This evaluation kit serves as a robust tool for developers and engineers to explore the features and capabilities of this advanced security IC.

Key Features

  • DeepCover Security: The DS28C40 incorporates Maxim's DeepCover technology, providing advanced physical security to protect against invasive attacks.
  • Robust Cryptographic Toolkit: It includes a FIPS/NIST-compliant true random number generator (TRNG), a secure hash algorithm (SHA-256), and an elliptic curve digital signature algorithm (ECDSA).
  • Secure Authentication: The device ensures only trusted components are used in a system by providing cryptographic authentication with a symmetric or asymmetric key.
  • Easy to Use: The evaluation kit comes with a user-friendly GUI for demonstration and customization, simplifying the process of device configuration and testing.

Applications

The DS28C40EVKIT# is ideal for a range of applications that require robust security measures, including:

  • IoT devices
  • Medical devices
  • Consumer electronics
  • Industrial systems

Package Contents

The evaluation kit includes:

  • DS28C40 evaluation board
  • USB cable for connection to a PC
  • Pre-installed DS28C40 IC for immediate testing
  • Comprehensive documentation and software

Technical Support

Maxim Integrated provides extensive technical support for the DS28C40EVKIT#. Detailed documentation, application notes, and software examples are available to assist in the rapid development and integration of the DS28C40 into various applications.

Whether you're looking to enhance the security of your existing products or develop new secure applications, the DS28C40EVKIT# from Maxim Integrated offers a versatile and secure platform to meet your needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess