EN
  • EN
  • DE

MAX232MLP

Part No MAX232MLP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 20LCC / 2/2 Transceiver RS232 20-LCC (8.9x8.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Receiver Hysteresis 500 mV
Data Rate 120Kbps
Voltage - Supply 5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-LCC
Supplier Device Package 20-LCC (8.9x8.9)
Base Product Number MAX232
Standard Package 55
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351480-MAX232MLP
Ultra Librarian 3D Model Ultra Librarian MAX232MLP CAD Model

Description

Introducing the MAX232MLP from Maxim Integrated

The MAX232MLP is a cutting-edge integrated circuit designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is part of the MAX232 series, which has been the industry standard for reliable signal level translation and buffering for serial communication interfaces.

Robust Serial Communication

At the heart of the MAX232MLP lies the capability to translate signals between RS-232 and TTL/CMOS logic levels. This feature is essential for applications where communication between microcontrollers and serial peripherals is required. With its dual driver/receiver configuration, the MAX232MLP ensures seamless data transfer in both directions, making it an indispensable component in a wide range of communication equipment.

Durable and Power-Efficient Design

The MAX232MLP boasts a rugged design that can withstand the challenging conditions often encountered in industrial environments. It operates over a temperature range of 0°C to +70°C, making it suitable for use in a diverse array of settings. Additionally, the device is engineered for low power consumption, drawing only 5mA of supply current, thereby extending the operational life of battery-powered devices.

Flexible Integration and Easy Implementation

This versatile IC comes in a compact 16-pin MLP package, which allows for easy integration into space-constrained applications without sacrificing performance. It is also designed for a single 5V power supply, simplifying the power design of the system it is incorporated into. The MAX232MLP includes two drivers and two receivers, which can be used to interface with up to two RS-232 communication ports simultaneously.

Applications

The MAX232MLP is ideal for a variety of applications, including but not limited to:

  • Point-of-sale terminals
  • GPS receivers
  • Industrial control systems
  • Data acquisition systems
  • Networking and telecommunication devices

With its robust functionality, the MAX232MLP from Maxim Integrated stands as a top choice for designers seeking a reliable solution for RS-232 communications. Its combination of power efficiency, durability, and ease of use makes it a valuable addition to any project requiring serial port interfacing.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess