EN
  • EN
  • DE
  • IT

MAX293EWE+

Part No MAX293EWE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8TH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style SMD/SMT
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 107003-MAX293EWE+
Ultra Librarian 3D Model Ultra Librarian MAX293EWE+ CAD Model

Description

The MAX293EWE+ from Maxim Integrated is an advanced 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. With a fixed frequency response, this filter is designed to provide a sharp cutoff with excellent selectivity and low ripple in both the passband and stopband.

Key Features

  • High-Performance Filtering: The MAX293EWE+ offers a precise 8th-order filter characteristic, ensuring a steep roll-off and minimal signal distortion.
  • Clock-Tunable Cut-Off Frequency: The filter's cut-off frequency can be adjusted by varying the clock frequency, allowing for flexibility in a wide range of applications.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with a low power consumption, making it ideal for portable and battery-powered systems.
  • Single-Supply Operation: The MAX293EWE+ operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • On-Chip Clock Oscillator: The inclusion of an on-chip clock oscillator reduces the need for external components, thereby saving board space and system costs.
  • Small Package: Available in a 16-pin SOIC package, the MAX293EWE+ is compact and suitable for space-constrained applications.

Applications

The versatility of the MAX293EWE+ makes it ideal for a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Signal processing and conditioning in communication systems
  • Audio and video signal processing
  • Filtering for medical instrumentation
  • Waveform generation

Summary

The MAX293EWE+ from Maxim Integrated is a robust, high-quality filter that combines superior performance with ease of use. By integrating advanced filtering capabilities into a single chip, it provides an efficient solution for designers looking to optimize their signal processing systems with minimal additional components. Its low power consumption and single-supply operation make it a versatile choice for a multitude of electronic devices and applications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
Maxim Integrated
DUAL UNIVERSAL FILTERS
Need more? Email Us
Harris Corporation
DAUL FIR FILTER
Lowest to $97.8945
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $1.3536
Maxim Integrated
IC FILTER LOWPASS 8TH 8-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $10.0206
Cirrus Logic Inc.
IC FILTER DIGITAL 64TQFP / Digital Filter IC Digital 2nd Order 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3296 $76.6592
4+ $31.4499 $125.7996
5+ $30.4671 $152.3355
7+ $29.4843 $206.3901
9+ $28.5015 $256.5135
12+ $25.5531 $306.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,848 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess