EN
  • EN
  • DE

MAX294EWE

Part No MAX294EWE
Manufacturer Maxim Integrated
Description 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212825-MAX294EWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX294EWE CAD Model

Description

Maxim Integrated's MAX294EWE - 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX294EWE from Maxim Integrated is a highly integrated 8th-order, lowpass, elliptic, switched-capacitor filter that delivers a precise filtering solution for a wide range of applications. This compact and efficient component is housed in a 16-SOIC wide package, making it suitable for space-constrained designs.

Designed to operate with a single +5V supply, the MAX294EWE offers a pre-tuned 50kHz or 100kHz corner frequency, which can be adjusted up to 200kHz or more by external clocking. Its 8th-order elliptic lowpass response provides excellent selectivity with a sharp roll-off and a stopband attenuation of -65dB, ensuring that unwanted high-frequency noise and signals are effectively suppressed.

The filter's architecture is built around a cascade of four 2nd-order sections, each with its own on-chip auto-tuning circuit. This ensures stability and performance over temperature and process variations. The MAX294EWE also features a clock-tuning range of 50:1, allowing for a wide range of input frequencies. Additionally, the component can be put into a low-power mode, reducing the supply current to save energy when the filter is not in active use.

With its fully differential design, the MAX294EWE provides improved noise immunity and is ideal for applications requiring a high degree of signal integrity. This makes it a perfect fit for anti-aliasing before A/D conversion, post-DAC filtering, spectrum analyzers, and other signal processing tasks that necessitate precise lowpass filtering capabilities.

For design flexibility, the MAX294EWE can be cascaded with other filters to achieve higher-order filtering responses. This feature, along with its robust design and ease of use, ensures that the MAX294EWE stands out as a reliable and versatile component in the Maxim Integrated product portfolio. Whether used in professional audio equipment, data acquisition systems, or communication devices, the MAX294EWE provides a high-performance filtering solution that designers can trust.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1058 $68.4232
9+ $14.0356 $126.3204
13+ $13.5970 $176.7610
18+ $13.1584 $236.8512
23+ $12.7198 $292.5554
31+ $11.4039 $353.5209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess