EN
  • EN
  • DE

MAX3095EEE+

Part No MAX3095EEE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Receiver RS-422/RS-485 16-Pin QSOP / IC RS485/422 RX 10MBPS 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785824-MAX3095EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3095
Introduction Date March 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3095EEE+ CAD Model

Description

Maxim Integrated MAX3095EEE+ RS-422/RS-485 Receivers

The Maxim Integrated MAX3095EEE+ is a high-performance, quad, RS-422/RS-485 receiver designed to meet the demanding requirements of industrial communication systems. This device is engineered to provide reliable data transmission in harsh environments, making it an ideal choice for applications such as industrial control systems, networked industrial sensors, and factory automation.

Featuring a robust design, the MAX3095EEE+ is capable of withstanding electrostatic discharge (ESD) events up to ±15kV, ensuring the integrity of your data and the longevity of the device in challenging conditions. It operates over a wide temperature range from -40°C to +85°C, guaranteeing consistent performance even in extreme environments.

The MAX3095EEE+ comes in a compact 16-pin QSOP package, which is well-suited for space-constrained applications. Its low-power consumption makes it an energy-efficient choice for portable and remote systems. The device is configured with four independent receiver channels, each capable of receiving differential signals over twisted-pair cabling, ensuring high noise immunity and reliable data transmission rates up to 10Mbps.

In addition to its robust physical layer capabilities, the MAX3095EEE+ features a 1/4-unit load input impedance, allowing up to 128 devices to be connected on the same communication bus. This high fan-out capability is essential for complex networks that require multiple nodes. The receiver's fail-safe feature ensures a known state on the receiver outputs when the inputs are shorted or open, or when the differential input voltages are less than ±200mV.

For designers and engineers looking to implement a dependable communication interface in their systems, the Maxim Integrated MAX3095EEE+ offers a blend of performance, durability, and high integration. It simplifies design challenges, reduces external component count, and provides a reliable solution for data communication in industrial settings.

Key Features:

  • Quad RS-422/RS-485 receivers
  • ESD protection up to ±15kV
  • Wide operating temperature range: -40°C to +85°C
  • Low power consumption
  • Compact 16-pin QSOP package
  • Data rates up to 10Mbps
  • 1/4-unit load input impedance (up to 128 devices on the bus)
  • Fail-safe feature for open, shorted, or idle bus conditions

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3583 $57.4332
9+ $11.7812 $106.0308
14+ $11.4130 $159.7820
19+ $11.0448 $209.8512
24+ $10.6767 $256.2408
32+ $9.5722 $306.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,949 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess