EN
  • EN
  • DE

MAX3205EABL

Part No MAX3205EABL
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703009-MAX3205EABL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3205EABL CAD Model

Description

The MAX3205EABL is a high-performance, low-power, USB 2.0 high-speed, 15kV ESD-protected transceiver chip from Maxim Integrated. This device is specifically designed to operate in environments where electrostatic discharge (ESD) protection is crucial, making it an ideal choice for portable electronics, industrial equipment, and any application where USB connectivity is exposed to harsh conditions.

Key Features

  • USB 2.0 Compliance: The MAX3205EABL meets USB 2.0 specifications, ensuring compatibility with high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data rates.
  • ESD Protection: Integrated 15kV ESD protection on the D+ and D- lines helps to safeguard the USB interface against electrostatic discharges, enhancing the durability and longevity of the device.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver operates with minimal power draw, making it suitable for battery-powered applications.
  • Compact Package: The MAX3205EABL comes in a space-saving, 10-pin µDFN package, which is ideal for applications where board space is at a premium.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it versatile for various industrial and commercial environments.

Applications

The MAX3205EABL is versatile and can be used in a wide range of applications. Some of the most common applications include:

  • Portable Consumer Electronics
  • Desktop and Notebook Computers
  • Industrial Control Systems
  • USB Peripheral Devices
  • Point-of-Sale (POS) Terminals
  • USB Hub Devices

Maxim Integrated's commitment to providing robust and reliable integrated circuits is evident in the MAX3205EABL. With its advanced ESD protection, low power consumption, and USB 2.0 compliance, this transceiver is a top choice for engineers and designers looking to incorporate USB connectivity into their products with confidence against ESD-related issues.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4477 $67.2385
11+ $11.0349 $121.3839
17+ $10.6895 $181.7215
23+ $10.3453 $237.9419
29+ $10.0000 $290.0000
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess