EN
  • EN
  • DE

MAX3227ECTE

Part No MAX3227ECTE
Manufacturer Maxim Integrated
Description +15,-15kV ESD-Protected, 1muA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213050-MAX3227ECTE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3227ECTE CAD Model

Description

The MAX3227ECTE from Maxim Integrated is a high-performance, 3.0V to 5.5V, 1µA, 250kbps, RS-232 transceivers with AutoShutdown™. This integrated circuit (IC) is designed to provide a reliable interface for the exchange of data between serial communication ports in portable or battery-operated devices.

Key Features

  • Wide Voltage Range: Operates from a single +3.0V to +5.5V power supply, making it versatile for various applications.
  • Low Power Consumption: With a supply current of only 1µA, the device is optimized for power-sensitive applications.
  • High Data Rate: Supports data rates up to 250kbps, allowing for efficient data transfer.
  • AutoShutdown Feature: Automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the transmitters of the connected peripherals are off, significantly reducing power consumption.
  • ESD Protection: Integrated electrostatic discharge protection up to ±15kV using the IEC 1000-4-2 Air-Gap Discharge method, ±8kV using the IEC 1000-4-2 Contact Discharge method, and ±15kV using the Human Body Model ensures robustness and reliability of the device.

Applications

The MAX3227ECTE is ideal for a wide range of applications where efficient power management and reliable data transmission are crucial. It is commonly used in:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Notebook, Subnotebook, and Palmtop Computers
  • Peripherals
  • Data Cable

Package and Quality

The device is available in a 16-pin TQFN (Thin Quad Flat No leads) package, which offers a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX3227ECTE is subjected to rigorous testing and validation to meet industry requirements.

For detailed specifications, application notes, and additional resources, please visit the official Maxim Integrated website or contact their support team for technical assistance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3323 $51.9876
29+ $3.5548 $103.0892
44+ $3.4437 $151.5228
61+ $3.3326 $203.2886
78+ $3.2215 $251.2770
104+ $2.8882 $300.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,945 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess