EN
  • EN
  • DE

MAX413CUE+

Part No MAX413CUE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703602-MAX413CUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX413CUE+ CAD Model

Description

The MAX413CUE+ is a precision operational amplifier from Maxim Integrated that offers a perfect blend of speed, power efficiency, and single-supply operation. Designed for applications requiring a wide dynamic range, the MAX413CUE+ operates on a single supply voltage ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, making it extremely versatile for various electronic designs.

Key Features

  • High-Speed Performance: With a slew rate of 15V/μs and a gain-bandwidth product of 10MHz, this op-amp is suitable for fast signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX413CUE+ is designed for low-power operation, consuming just 2.7mA of quiescent current.
  • Single-Supply Operation: Its ability to operate on a single supply voltage simplifies power supply design and ensures compatibility with a wide range of systems.
  • Wide Output Swing: The output can swing within 50mV of the power supply rails, maximizing the dynamic range in single-supply applications.
  • Stable and Accurate: The MAX413CUE+ provides stable operation with capacitive loads up to 500pF, ensuring accuracy and reliability in feedback loop circuits.

Applications

The MAX413CUE+ is ideal for a wide array of applications that require high-speed, low-power amplification. It is particularly well-suited for:

  • Battery-Powered Devices
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Audio and Video Signal Processing
  • Medical Instrumentation

Package and Quality

The MAX413CUE+ comes in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated is committed to delivering high-quality products, and this operational amplifier is no exception. It undergoes rigorous testing to ensure performance and reliability across a wide temperature range of -40°C to +85°C.

Whether you are designing a high-performance audio system, a portable medical device, or an industrial sensor interface, the MAX413CUE+ operational amplifier from Maxim Integrated provides the speed, efficiency, and precision you need to build a top-notch electronic product.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4132 $72.0660
10+ $11.8260 $118.2600
16+ $11.4564 $183.3024
21+ $11.0868 $232.8228
27+ $10.7172 $289.3644
37+ $9.6084 $355.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess