EN
  • EN
  • DE

MAX8845XETC+

Part No MAX8845XETC+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CCCV 28V 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 575mA
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Family Part Number MAX8845
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 707031-MAX8845XETC+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8845XETC+ CAD Model

Description

Maxim Integrated MAX8845XETC+ Battery Charger IC

The Maxim Integrated MAX8845XETC+ is a highly integrated and efficient battery charger IC designed to cater to the demanding needs of modern portable devices. This sophisticated chip is engineered to provide safe and fast charging for single-cell lithium-ion (Li+) batteries, making it an ideal solution for a wide range of applications including smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features

  • Adaptive Charging: The MAX8845XETC+ features an adaptive charge-sequence technology that optimizes the charging process for speed and battery health. It automatically transitions between pre-charge, fast-charge, and top-off phases to ensure the battery is charged efficiently and safely.
  • High Efficiency: With an integrated DC-DC converter, the device achieves high charging efficiency, reducing heat generation and improving the overall performance of the charging system.
  • Thermal Regulation: To protect the battery and circuitry, the MAX8845XETC+ includes a thermal regulation feature that reduces charge current if an excessive temperature rise is detected.
  • USB Compliance: The chip supports USB 2.0 and 3.0 specifications for charging, meaning it can adapt to the connected USB port's power capability, whether it's from a computer or a wall charger.
  • Smart Power Selector: This feature allows the device to seamlessly switch between charging the battery and powering the system load, ensuring uninterrupted operation of the host device even when the battery is low.

Protection Features

  • Overvoltage Protection: The MAX8845XETC+ provides overvoltage protection to prevent damage to the battery from excessive input voltage.
  • Charge Safety Timer: An integrated timer automatically terminates charging if the designated charge time is exceeded, enhancing safety.
  • Battery Temperature Monitoring: The device includes a feature to monitor the battery temperature during charging, preventing charging if the battery temperature is outside the safe operating range.

The MAX8845XETC+ comes in a compact, 12-pin, 3mm x 3mm TDFN package, making it suitable for space-constrained applications. Its advanced features, coupled with Maxim Integrated's reputation for quality and reliability, make it an excellent choice for designers looking to incorporate a robust charging solution in their portable devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $0.7219
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4442 $58.5514
41+ $2.8263 $115.8783
64+ $2.7374 $175.1936
88+ $2.6496 $233.1648
113+ $2.5606 $289.3478
151+ $2.2961 $346.7111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess