EN
  • EN
  • DE

MAX487E

Part No MAX487E
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, Slew-Rate-Limited, Low-Power, RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213988-MAX487E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX487E CAD Model

Description

The MAX487E from Maxim Integrated is a versatile low-power transceiver module designed for RS-485 and RS-422 communication protocols. This transceiver is engineered to deliver reliable performance while maintaining minimal power consumption, making it an ideal choice for industrial, network, and automation applications where power efficiency is critical.

With its half-duplex communication capability, the MAX487E allows for bidirectional communication on a single pair of wires, which helps in reducing the complexity and cost of the wiring infrastructure. The device features a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, enhancing data integrity and network reliability.

The MAX487E operates from a single 5V supply and features a low quiescent current, which can be further reduced when in shutdown mode. This makes it an excellent choice for battery-powered or remote systems. Its extended temperature range of -40°C to +85°C ensures stable operation in harsh environments.

One of the key attributes of the MAX487E is its fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted. This ensures that the receiver is in a known state during fault conditions. Additionally, the device supports up to 256 transceivers on the bus, enabling extensive network topologies.

With its built-in thermal shutdown and current-limiting features, the MAX487E is protected against excessive power dissipation that could lead to damaging temperatures. This ensures long-term reliability and safety for both the transceiver and the overall system it's integrated into.

Maxim Integrated's commitment to quality is evident in the MAX487E transceiver, which is designed to meet the stringent requirements of serial communication applications. Whether it's for industrial control systems, networked devices, or any other system that requires robust and efficient data transmission, the MAX487E is a top-tier solution that engineers and designers can trust.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6718 $50.1540
75+ $1.3718 $102.8850
115+ $1.3289 $152.8235
160+ $1.2860 $205.7600
205+ $1.2432 $254.8560
270+ $1.1146 $300.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess