Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 5/16 Stud
Thickness 0.050" (1.27mm)
Width - Outer Edges 0.590" (14.99mm)
Length - Overall 1.380" (35.05mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 8 AWG
Insulation Insulated
Features Brazed Seam
Color Red
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636799-94757
Ultra Librarian 3D Model Ultra Librarian 94757 CAD Model

You May Also Be Interested in

TE Connectivity
CONN QC TAB 12-14AWG 0.187 CRIMP / 0.187" (4.75mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated
Lowest to $0.0891
ECAD model for 175088-1
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
ECAD model for LCAX1/0-38H-X
3M
CONN RING CIR 14-16AWG #10 1=1PC
Need more? Email Us
ECAD model for 94851
Panduit Corp
CONN RING CIRC 10-12AWG #1/4
Need more? Email Us
ECAD model for PV10-14RX-L
3M
CONN RNG CIR 14-16AWG 5/16 1=1PC
Need more? Email Us
ECAD model for RV14-516Q
Eaton Bussmann
TERM LUG 4-600MCM-2LUGS
Need more? Email Us
ECAD model for LUG2-2
TE Connectivity
CONN RING CIRC 22-26AWG #10
Need more? Email Us
ECAD model for 2-324075-1
TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated
Lowest to $0.2380
ECAD model for 62011-1
Molex, LLC
Star Ring Tongue Terminal 10-12AWG 22.6mm 10.41mm Tin Bag
Need more? Email Us
ECAD model for 19079-0011

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention