Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Type Lug, Grounding
Terminal Style Single Stud Hole
Tab Thickness 0.440" (11.18mm)
Length - Overall 3.430" (87.12mm)
Mounting Type Free Hanging (In-Line)
Termination Screw
Wire Gauge 600MCM (kcmil)-4 AWG
Insulation Non-Insulated
Ultra Librarian 3D Model Ultra Librarian LUG2-2 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN QC RCPT 14-16AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
ECAD model for 640905-2
TE Connectivity
CONN QC TAB 0.250 / 0.250" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated
Need more? Email Us
ECAD model for 42822-2
Panduit Corp
CONN TERM RECT TONG 6 AWG #10 / Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud
Need more? Email Us
ECAD model for LCB6-10-L
Molex, LLC
Snap Plug Terminal 18-22AWG Copper Red M 24.9mm Tin Avikrimp™ Bag
Need more? Email Us
ECAD model for 19036-0001
Molex, LLC
InsulKrimp Piggyback Quick Disconnect, Tab 6.35 x 0.81mm, 18-22 AWG, Red Insulator, Loose
Need more? Email Us
ECAD model for 19011-0035
TE Connectivity
CONN QC TAB 0.250 SOLDER / 0.250" (6.35mm) Quick Connect Male Solder Connector Non-Insulated
Lowest to $0.1907
ECAD model for 62409-1
TE Connectivity
CONN SPLICE 19-22 AWG CRIMP / Terminal Crimpband, Open Band Connector Crimp 19-22 AWG
Need more? Email Us
ECAD model for 1601503-1
NTE
PVC INS MALE DISCON 16-14 50 BAG / 0.187" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated
Lowest to $6.0903
ECAD model for 76-IMD16-187L
Panduit Corp
HEAT SHRINK 12-10AWG / Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Need more? Email Us
ECAD model for PH10-10R-E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention