EN
  • EN
  • DE
  • IT

19036-0001

Part No 19036-0001
Manufacturer Molex, LLC
Catalog Terminals
Description Snap Plug Terminal 18-22AWG Copper Red M 24.9mm Tin Avikrimp™ Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Connector Type Crimp
Contact Material Copper
Contact Plating Tin
Country of Origin US
ELV Compliant
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Non-compliant
Insulation Insulated
Insulation Material Nylon
Material Copper
Orientation Straight
Packaging Bulk
Plating Tin
RoHS Compliant
Termination Crimp
Wire/Cable Gauge 22 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 1199798-19036-0001
Categories Terminals
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 19036-0001 CAD Model

Description

The 1199798-19036-0001 is a male crimp connector manufactured by Molex, LLC.

  • Application: Wire-to-Wire, Wire-to-Board
  • Contact Material: Copper
  • Contact Plating: Tin
  • Insulation Material: Nylon
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Flammability Rating: UL94 V-2

You May Also Be Interested in

Multicomp
Ferrule Terminal Single Wire 10AWG 12mm Tin Yellow
Need more? Email Us
TE Connectivity
CONN RING CIRC 12-16AWG #8 CRIMP
Need more? Email Us
TE Connectivity
Standard Terminals and Splices | CONN RING CIRC 10-12AWG #1/4
Lowest to $0.7198
TE Connectivity
CONN QC TAB 18-22AWG 0.250 CRIMP
Lowest to $0.3958
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us
Molex, LLC
CONN QC RCPT 18-22AWG 0.187
Lowest to $0.3424
TE Connectivity
CONN RCPT SLEEVE 0.187 1POS BLUE
Lowest to $0.2564
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $49.9847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess