Products specifications Report Issue?

Connector Type Ferrule
Contact Material Copper
Contact Plating Tin
Insulation Material Nylon
Length 20 mm
RoHS Compliant
Termination Crimp
Wire/Cable Gauge 10 AWG
Win Source Part Number 1095560-SPC4526
Categories Terminals
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC4526 CAD Model

Description

The Multicomp SPC4526 is a ferrule connector with a crimp termination.

  • Termination: Crimp
  • Contact Material: Copper
  • Contact Plating: Tin
  • Length: 20 mm
  • Insulation Material: Nylon
  • Applications: Power distribution, automotive, and industrial controls
  • Wire/Cable Gauge: 10 AWG
  • RoHS Compliant: Yes
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=9.14MM
Need more? Email Us
ECAD model for 2801-3-00-44-00-00-07-0
Panduit Corp
CONN RING CIRC 10-12AWG M5 CRIMP
Need more? Email Us
ECAD model for PMV6-5R-L
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP
Need more? Email Us
ECAD model for 8-324955-1
Panduit Corp
CONN RING CIRC 18-22AWG #5/16
Need more? Email Us
ECAD model for PN18-56R-M
TE Connectivity
CONN RING CIRC 4/0AWG #1/2 CRIMP
Need more? Email Us
ECAD model for 321880
TE Connectivity
CONN RING CIRC 6AWG #10 CRIMP
Need more? Email Us
ECAD model for 52265
TE Connectivity
CONN RING CIRC 8AWG #10 CRIMP
Need more? Email Us
ECAD model for 52263-5
Panduit Corp
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for PN18-14R-C
3M
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for MNG14-10RK

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention