EN
  • EN
  • DE

MAX6338JUB

Part No MAX6338JUB
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Quad Voltage Monitor in μMAX Package | IC VOLT MONITOR QUAD 10-UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.8V, 2.5V, 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6338
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214483-MAX6338JUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6338JUB CAD Model

Description

Maxim Integrated MAX6338JUB Temperature Sensor

The MAX6338JUB from Maxim Integrated is a highly precise, low-power temperature sensor designed for a wide range of applications where accurate temperature monitoring is crucial. This sensor provides a digital output corresponding to the temperature of the device, allowing for easy integration with microcontrollers and other digital systems.

With its small, 10-pin µMAX package, the MAX6338JUB is an excellent choice for space-constrained applications. It offers a broad temperature sensing range, typically from -40°C to +125°C, which makes it versatile across various industries, including automotive, consumer electronics, and industrial automation.

The MAX6338JUB boasts an impressive accuracy of ±3°C over the full temperature range, ensuring reliable and consistent temperature readings. This high level of accuracy is maintained without the need for external calibration, simplifying the design and reducing system complexity.

One of the key features of the MAX6338JUB is its low power consumption. With an operating supply voltage range from 2.7V to 5.5V, it is optimized for battery-powered and portable applications, where power efficiency is a critical consideration. The device's quiescent current is also minimal, further extending battery life in portable applications.

The temperature sensor includes a variety of programmable features, such as the ability to set the temperature threshold and hysteresis, which can be configured to trigger an alarm or interrupt when the temperature crosses certain limits. This functionality can be particularly useful for systems that require automated temperature control or protection mechanisms.

Integration with existing designs is made easy thanks to the I²C-compatible 2-wire serial interface, which facilitates communication with most microcontrollers without the need for additional components. The MAX6338JUB's robust design also includes built-in fault tolerance, with features such as open-drain output and fail-safe operation, ensuring reliable performance even in harsh operating conditions.

Overall, the Maxim Integrated MAX6338JUB temperature sensor is a compact, accurate, and power-efficient solution suitable for a multitude of applications where precise temperature monitoring is essential.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1501 $61.8012
28+ $4.2257 $118.3196
43+ $4.0937 $176.0291
59+ $3.9617 $233.7403
76+ $3.8295 $291.0420
101+ $3.4334 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess