Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6361
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 705346-MAX6361HUT44+
Ultra Librarian 3D Model Ultra Librarian MAX6361HUT44+ CAD Model

Description

Maxim Integrated MAX6361HUT44+ Microprocessor (μP) Supervisory Circuit

The Maxim Integrated MAX6361HUT44+ is a highly reliable microprocessor (μP) supervisory circuit designed to maintain system integrity during power failures or unexpected events in digital systems. This compact and robust component is an essential piece of hardware for managing system resets and monitoring power supply conditions, ensuring that your electronic devices operate smoothly and reliably.

Key Features

  • Precision Voltage Monitoring: The MAX6361HUT44+ offers precise voltage monitoring to ensure that the system's power supply remains within acceptable thresholds, significantly reducing the risk of data corruption or hardware damage due to power instability.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Manual Reset Input: The device includes a manual reset input, allowing for an external trigger to reset the system, providing additional control and safety for maintenance or emergency interventions.
  • Compact SOT23 Packaging: Housed in a small SOT23 package, the MAX6361HUT44+ is ideal for space-constrained applications, offering supervisory capabilities without compromising on board real estate.

Applications

The MAX6361HUT44+ is versatile and can be deployed across a wide range of applications. It is particularly well-suited for:

  • Portable Devices
  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems
  • Medical Equipment
  • Communication Infrastructure

Technical Specifications

The technical specifications of the MAX6361HUT44+ include:

  • Supply Voltage Range: 1.2V to 5.5V
  • Reset Threshold Voltage: Factory-trimmed options available
  • Reset Active Timeout: Adjustable with external capacitor
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: SOT23-6

In conclusion, the Maxim Integrated MAX6361HUT44+ μP supervisory circuit is a highly reliable and efficient solution for system monitoring and reset management. Its precision voltage monitoring and low power consumption make it an ideal choice for a wide array of applications where system stability and data integrity are paramount.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU LP SOT23-6
Need more? Email Us
ECAD model for MAX6363LUT23+T
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP
Need more? Email Us
ECAD model for BD48L44G-TL
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ECAD model for BD4948G-TR
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6725KAZGD3+T
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for MAX6316LUK29BY/V+T
ON Semiconductor
IC SUPERVISOR 1 CHANNEL 6WDFN
Need more? Email Us
ECAD model for NCP308MT090TBG
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SOT25
Need more? Email Us
ECAD model for XC6123C616MR-G
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ECAD model for BD4960G-TR
Intersil
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ECAD model for ISL88016IHTZ-T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention