EN
  • EN
  • DE
  • IT

MAX6632MUT

Part No MAX6632MUT
Manufacturer Maxim Integrated
Description 12-Bit + Sign Digital Temperature Sensors with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214609-MAX6632MUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6632MUT CAD Model

Description

The MAX6632MUT is a precision temperature sensor developed by Maxim Integrated, renowned for its high accuracy and low power consumption. This sensor is designed to provide reliable temperature readings in a variety of applications, ranging from industrial systems to consumer electronics.

Key Features:

  • Accuracy: The MAX6632MUT offers exceptional accuracy, with a typical error of ±1°C over a temperature range of -40°C to +125°C, ensuring precise temperature monitoring for critical applications.
  • Supply Voltage: It operates at a supply voltage ranging from 2.7V to 5.5V, making it versatile for use in both low and standard voltage systems.
  • Low Power: With its low power consumption, this sensor is ideal for battery-powered devices, helping to extend battery life and reduce the need for frequent replacements or recharging.
  • Output: The device provides a digital output via a 2-wire serial interface, which is compatible with most microcontrollers, making it easy to integrate into existing designs.
  • Small Package: Housed in a tiny 6-pin SOT23 package, the MAX6632MUT is perfect for space-constrained applications.

Applications:

The versatility of the MAX6632MUT allows it to be employed across a wide range of applications. It is particularly useful in:

  • Environmental monitoring systems
  • Portable medical devices
  • Industrial controls
  • Computer and server room temperature monitoring
  • Telecommunications equipment

Conclusion:

The Maxim Integrated MAX6632MUT stands out as a high-accuracy, low-power temperature sensor that is easy to use and integrate into a multitude of electronic projects. Its small form factor and robust performance make it an excellent choice for designers looking to incorporate precise temperature monitoring into their applications without compromising on space or power efficiency.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8383 $109.6766
3+ $44.9953 $134.9859
5+ $43.5892 $217.9460
7+ $42.1830 $295.2810
8+ $40.7768 $326.2144
11+ $36.5585 $402.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess