EN
  • EN
  • DE

ST7035

Part No ST7035
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 343699-ST7035
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7035 CAD Model

Description

The ST7035 is a common mode choke manufactured by Pulse Electronics. Common mode chokes are designed to suppress unwanted common mode noise signals in electronic circuits, thereby improving signal integrity and overall system performance. These components are crucial for reducing electromagnetic interference (EMI) and ensuring that electronic devices operate reliably.

Applications:

  • Power Line Filtering: Attenuation of noise present on AC or DC power lines.
  • Data Communication Lines: Enhancement of signal quality in Ethernet, USB, and other data interfaces.
  • Industrial Control Systems: Mitigation of noise in industrial automation equipment.
  • Medical Equipment: Reduction of EMI in sensitive medical devices.
  • Automotive Electronics: Minimization of interference in automotive electronic systems.

Features:

  • High Common Mode Impedance: Provides effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and maintains signal integrity.
  • Compact Size: Allows for easy integration into various circuit designs.
  • High Current Handling Capability: Suitable for applications with high current requirements.
  • Wide Operating Frequency Range: Effective across a broad spectrum of frequencies.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference for clearer and more reliable signals.
  • Enhanced System Performance: Minimizes the impact of EMI, resulting in more stable system behavior.
  • Reduced EMI Emissions: Helps systems meet regulatory requirements for electromagnetic compatibility.
  • Increased Reliability: Protects sensitive components from damage caused by noise.
  • Cost-Effective Solution: Provides effective noise filtering at a reasonable cost.

The ST7035 is manufactured using high-quality materials and processes to ensure reliable performance and long-term stability. The specific inductance, DC resistance, and current rating will depend on the exact configuration of the ST7035. Consult the product datasheet for detailed specifications. Its compact size and robust design make it suitable for a wide variety of applications where noise suppression is critical.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess