EN
  • EN
  • DE

MAX7129ACPL

Part No MAX7129ACPL
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214318-MAX7129ACPL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7129ACPL CAD Model

Description

Maxim Integrated MAX7129ACPL Product Overview

The MAX7129ACPL from Maxim Integrated is a high-performance, single-chip, 4-wire serially interfaced LED display driver that brings efficiency and intelligence to your display systems. Designed to drive 7-segment numeric LEDs, this integrated circuit is ideal for applications where reliable and clear numeric displays are critical, such as in industrial control panels, digital clocks, meters, and other electronic devices requiring numeric output.

Key Features

  • Integrated Multiplexing: The MAX7129ACPL incorporates an on-chip multiplex scan circuitry which significantly reduces the number of external components required for operation.
  • Serial Interface: With its 4-wire serial interface, the product enables easy communication with microcontrollers or other host controllers, ensuring a simple and efficient data transfer process.
  • Intensity Control: It offers a wide range of display brightness control, allowing users to adjust the intensity of the LED display to suit various lighting conditions.
  • Drive Capability: The device is capable of driving common-cathode LED displays, providing sufficient current for each segment to ensure a bright and consistent output.
  • Power Saving: Features such as shutdown mode contribute to energy efficiency by reducing power consumption when the display is not in use.

Applications

The MAX7129ACPL is versatile and can be used in a variety of applications. Some common uses include:

  • Electronic Test Equipment
  • Portable Instruments
  • Medical Equipment
  • Point-of-Sale Terminals
  • Panel Meters

Technical Specifications

The MAX7129ACPL operates over a wide supply voltage range and is available in a compact, surface-mount PLCC (Plastic Leaded Chip Carrier) package. It ensures reliable operation over an extended industrial temperature range, making it suitable for harsh environments.

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Maxim Integrated, which offers comprehensive information on pin configurations, electrical characteristics, programming instructions, and more.

In summary, the MAX7129ACPL from Maxim Integrated is a robust and flexible solution for driving LED displays with minimal external components and straightforward interfacing, making it an excellent choice for a wide array of electronic display applications.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.0845
ESMT
Lowest to $0.9506
Omron
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess