Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 28
Interface I2C
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Clock Frequency 400kHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 786951-MAX7300AAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7300
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7300AAI+ CAD Model

Description

Maxim Integrated's MAX7300AAI+: The Versatile I/O Port Expander

The MAX7300AAI+ is a highly integrated I/O port expander solution from Maxim Integrated that offers a seamless and efficient way to increase the number of I/O ports in your microcontroller-based projects or embedded systems. This compact and powerful device is particularly useful for applications where PCB space is at a premium and additional I/O pins are needed without redesigning the entire system with a larger microcontroller.

Key Features

  • Expandable I/O Ports: The MAX7300AAI+ extends the number of available I/O ports by providing 28 programmable I/O ports, which can be configured as either inputs or outputs.
  • Serial Interface: It uses a two-wire, I2C-compatible serial interface, allowing for easy communication and integration with most microcontrollers, and supports a 400kbps data rate for fast communication.
  • Operating Voltage: The device supports a wide operating voltage range from 2.7V to 5.5V, making it compatible with various logic levels and suitable for both battery-powered and powered applications.
  • Transition Detection: A unique feature of the MAX7300AAI+ is its ability to detect transitions on its input ports, which can be particularly useful for interrupt-driven applications.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low standby current, helping to extend battery life in portable devices.

Applications

The MAX7300AAI+ is ideal for a wide range of applications, including:

  • Portable devices
  • Industrial control systems
  • Automotive applications
  • Server management
  • Medical devices

Package and Temperature Range

This device is offered in a compact 36-pin SSOP package, which is designed to occupy minimal space on a PCB. It operates over the extended temperature range of -40°C to +125°C, ensuring reliable performance across various environments.

With the MAX7300AAI+ from Maxim Integrated, designers can enjoy increased design flexibility, reduced complexity, and the ability to add more functionality to their systems without a significant increase in footprint or cost.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
ECAD model for MAX7319ATE+T
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24VFBGA
Lowest to $1.9260
ECAD model for PCA6416AEVJ
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $3.5910
ECAD model for PCA9555D,118
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ECAD model for CMQ82C55AZ
NXP / Nexperia
IC XPNDR 400KHZ I2C 24HWQFN
Lowest to $3.2371
ECAD model for PCAL9539AHF,128
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.7182
ECAD model for PCA9538PW,112
Maxim Integrated
IC XPNDR 400KHZ I2C JTAG 20TSSOP
Lowest to $15.9494
ECAD model for DS4550E+
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3912
ECAD model for TPT29555-TS5R
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9554AD,112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9522 $55.8088
9+ $11.4480 $103.0320
14+ $11.0902 $155.2628
19+ $10.7325 $203.9175
25+ $10.3747 $259.3675
33+ $9.3015 $306.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,010 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention