EN
  • EN
  • DE

MAX9004EUB

Part No MAX9004EUB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Low-Power, High-Speed, Single-Supply Op Amp + Comparator + Reference ICs | IC OP AMP LP HI SPEED 10-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX9004
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215266-MAX9004EUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9004EUB CAD Model

Description

MAX9004EUB Product Image

The MAX9004EUB from Maxim Integrated is a versatile operational amplifier that offers precision performance in a compact µMAX package. Designed for applications requiring low power consumption and high accuracy, this op-amp is ideal for battery-powered devices, portable equipment, and other systems where power efficiency is paramount.

With a single-supply voltage range of 2.5V to 5.5V, the MAX9004EUB provides designers with the flexibility to use it in various circuit configurations. Its low supply current of just 85µA (max) per amplifier helps in extending battery life, making it an excellent choice for energy-sensitive applications.

The MAX9004EUB boasts a high degree of precision with a low offset voltage of 150µV (max) and low input bias current of 1pA (typ). This makes it suitable for precision sensing applications, data acquisition systems, and any circuitry that requires accurate signal amplification.

This operational amplifier features rail-to-rail outputs, which allow for a wider dynamic range, especially beneficial in single-supply operations. The input common-mode voltage range extends from the negative supply rail to within 1.2V of the positive supply, enabling the op-amp to handle near-ground signals effectively.

Furthermore, the MAX9004EUB is designed with a 1MHz gain-bandwidth product and a 0.4V/µs slew rate, providing a good balance between speed and power consumption. The device also includes a shutdown mode, which reduces the supply current to 0.1µA (max), further conserving power when the amplifier is not in use.

Available in a space-saving 10-pin µMAX package, the MAX9004EUB is a practical choice for applications where board space is at a premium. Its extended temperature range of -40°C to +85°C ensures reliable performance across diverse operating conditions.

Whether you are designing a precision sensor interface, a portable medical device, or any other application requiring a high-precision, low-power op-amp, the MAX9004EUB from Maxim Integrated is an excellent choice that combines performance with efficiency.

You May Also Be Interested in

MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess