EN
  • EN
  • DE

MAX9725EEBC

Part No MAX9725EEBC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707538-MAX9725EEBC
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9725EEBC CAD Model

Description

The MAX9725EEBC from Maxim Integrated is a high-performance, low-power, DirectDrive® stereo headphone amplifier that delivers superior audio quality in a compact package. It's designed for portable electronic devices where space is at a premium and power efficiency is crucial, such as smartphones, tablets, laptops, and portable media players.

Key Features

  • DirectDrive Technology: The MAX9725EEBC features Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thus saving space and improving audio quality by providing a more direct signal path.
  • High Output Power: This headphone amplifier is capable of delivering up to 130mW of continuous output power per channel into a 16Ω load, ensuring loud and clear sound even with high-impedance headphones.
  • Low Distortion: The device boasts low 0.01% total harmonic distortion plus noise (THD+N) for pristine audio reproduction that is true to the original recording.
  • Efficient Operation: With a quiescent current of just 4.6µA in shutdown mode, the MAX9725EEBC is designed for power-sensitive applications, helping to extend battery life in portable devices.
  • Flexible Supply Voltage: The amplifier operates over a wide 2.7V to 5.5V supply voltage range, accommodating a variety of power sources and ensuring compatibility with different device designs.
  • Integrated Click-and-Pop Suppression: This feature minimizes the audible clicks and pops typically heard during device startup and shutdown, providing a more user-friendly audio experience.

Applications

The MAX9725EEBC is ideal for a range of applications where audio performance and efficiency are paramount. It is particularly well-suited for:

  • Portable Audio/Video Players
  • Smartphones and Tablets
  • Notebook and Ultrabook Computers
  • Portable Gaming Devices
  • Bluetooth Headphones

Maxim Integrated's commitment to quality and performance is evident in the MAX9725EEBC headphone amplifier, making it a top choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess