EN
  • EN
  • DE

MAX9248GCM/V

Part No MAX9248GCM/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707304-MAX9248GCM/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9248GCM/V CAD Model

Description

Maxim Integrated MAX9248GCM/V: High-Speed SerDes

The MAX9248GCM/V from Maxim Integrated is a sophisticated serializer/deserializer (SerDes) component designed to transmit high-speed serial data over a single differential pair. This product is engineered to simplify the design and implementation of high-speed data communication in automotive applications, particularly in camera and display systems where high bandwidth and reliability are crucial.

Featuring Maxim's Gigabit Multimedia Serial Link (GMSL) technology, the MAX9248GCM/V offers robust point-to-point serial data transmission at speeds of up to 3.12 Gbps. This makes it an ideal solution for applications that require the transfer of high-definition video and control data over long cable distances with minimal connection complexity and EMI.

The device integrates a high-speed serial interface with a parallel LVCMOS/LVTTL input, allowing for the direct connection to video processors and FPGAs. It supports a wide range of video resolutions and formats, making it highly versatile for various high-resolution video applications. The MAX9248GCM/V comes with built-in control channel functionality, which operates simultaneously with video data transmission, offering bidirectional communication for control signals and programming options.

One of the key features of the MAX9248GCM/V is its ability to automatically adapt to cable length, optimizing signal integrity and reducing the need for external components. Its embedded control channel can be used for I²C or as a UART, providing flexibility in system design. Furthermore, the device includes advanced features such as spread spectrum capability for reduced EMI and programmable pre-emphasis and equalization to fine-tune performance over various physical mediums.

Designed with automotive environments in mind, the MAX9248GCM/V is built to withstand the harsh conditions typical in these applications. It operates over a wide temperature range and meets stringent automotive qualification standards, ensuring reliable performance under extreme conditions.

In summary, the MAX9248GCM/V is a high-performance SerDes solution that simplifies the design of high-speed data transmission systems in automotive and other demanding environments. Its combination of high data rates, robust communication, and advanced features makes it a top choice for designers looking to enhance their video and data communication capabilities.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4033 $54.0330
23+ $4.4335 $101.9705
35+ $4.2950 $150.3250
49+ $4.1564 $203.6636
63+ $4.0179 $253.1277
84+ $3.6022 $302.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,542 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess