Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 744148-A103267
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A103267 CAD Model

Description

The A103267 is a reference case SOP component manufactured by Micrel. It has a low popularity and a balanced supply and demand status. The A103267 is a reliable component that can be used in various applications.

You May Also Be Interested in

Panasonic
RES SMD 300K OHM 5% 1/10W 0603 / 300 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for ERJ-3GEYJ304V
Rohm Semiconductor
RES 0.001 OHM 1% 3W 2512
Need more? Email Us
ECAD model for PSR100KTQFH1L00
Yageo
RES SMD 820K OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-07820KL
Yageo
RES SMD 147K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-07147KL
KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR732ETTDR240F
TE Connectivity
RES SMD 1.13KOHM 0.1% 1/16W 0603 / 1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Need more? Email Us
ECAD model for RN73C1J1K13BTDF
Yageo
RES 0.002 OHM 1% 5W 2512
Lowest to $0.5939
ECAD model for PU2512FKMP50R002L
Yageo
RES 910 OHM 5% 1/2W 1210 / 910 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Need more? Email Us
ECAD model for RC1210JR-07910RL
Yageo
RES SMD 18.2K OHM 1% 1/16W 0402
Lowest to $0.0016
ECAD model for RC0402FR-0718K2L

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention