EN
  • EN
  • DE
  • IT

SG73P1JTTD100J

Part No SG73P1JTTD100J
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 10 OHM 5% 1/3W 0603 / 10 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SG73P
Package Tape & Reel
Resistance 10 Ohms
Tolerance ±5%
Power (Watts) 0.333W, 1/3W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Base Product Number SG73P1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1339258-SG73P1JTTD100J
Ultra Librarian 3D Model Ultra Librarian SG73P1JTTD100J CAD Model

Description

The SG73P1JTTD100J is a chip resistor that is widely used in various electronic devices.

  • Manufacturer: KOA Speer
  • Product Name: SG73P1JTTD100J
  • Series: SG73P
  • Features: Automotive AEC-Q200, Pulse-withstanding
  • Package: Tape and Reel
  • Size/Dimension: 0.063 inches by 0.031 inches
  • Standard Package: 5,000
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Power Rating: 0.333W

You May Also Be Interested in

Bourns Inc.
RES 0.75 OHM 5% 20W D2PAK
Need more? Email Us
Bourns Inc.
RES SMD 3.3 OHM 1% 20W D2PAK
Need more? Email Us
Ohmite
RES SMD 75 OHM 5% 35W D2PAK
Need more? Email Us
KOA Speer
RES 180 OHM 1% 3/4W 1206
Need more? Email Us
Yageo
RES SMD 110 OHM 1% 1/16W 0402
Need more? Email Us
Vishay
RES 0.1 OHM 0.1% 1W 2512
Need more? Email Us
Susumu
RES 0.047 OHM 1% 1/4W 0603
Need more? Email Us
Vishay
RES SMD 15 OHM 1% 20W TO263
Need more? Email Us
Bourns Inc.
RES SMD 50 OHM 5% 20W D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,735+ $0.0324 $56.2140
4,220+ $0.0265 $111.8300
6,525+ $0.0258 $168.3450
9,010+ $0.0249 $224.3490
11,630+ $0.0241 $280.2830
15,545+ $0.0216 $335.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess