Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222048-MIC2017YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2017YML CAD Model

Description

The MIC2017YML from Micrel is an electronic component that is widely used in various applications.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Reliable choice: for many electronic devices
  • Designed to provide: high performance and efficiency, making it suitable for use in different types of circuits
  • Manufactured by: Micrel, a renowned company that is known for producing high-quality electronic components
  • Overall: the MIC2017YML is a reliable and efficient electronic component that can be used in various applications

You May Also Be Interested in

Micrel
High Side Power Switches
Need more? Email Us
ECAD model for MIC94065YC6
NXP / Nexperia
Single channel high-side TOPFET™
Need more? Email Us
ECAD model for BUK212-50Y
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
ECAD model for MIC2544A-2YM
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
ECAD model for MP62550DGT-LF-P
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ECAD model for NSE11409-QSPR
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ECAD model for MP5013AGJ-P
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
ECAD model for MIC2568-0BSM
Monolithic Power Systems Inc.
IC CURR LIMIT SWITCH
Need more? Email Us
ECAD model for MP6231DH-LF-Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.1235 $75.6175
11+ $12.4095 $136.5045
17+ $12.0214 $204.3638
23+ $11.6333 $267.5659
29+ $11.2466 $326.1514
39+ $10.0824 $393.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention