Products specifications

Manufacturer Micrel
Win Source Part Number 1222217-MIC2295YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2295YML CAD Model

Description

The MIC2295YML is a high-efficiency, synchronous step-down regulator from Micrel (now Microchip Technology). It is designed to provide a regulated output voltage from a higher input voltage with high efficiency and low ripple. It is well-suited for various portable and battery-powered applications.

Applications

  • Portable devices: Used in smartphones, tablets, and other portable electronic devices.
  • Battery-powered systems: Employed in battery-operated equipment to provide efficient voltage regulation.
  • Point-of-load (POL) regulators: Provides localized voltage regulation for specific components in a system.
  • Power management in embedded systems: Used to manage power distribution and voltage levels in embedded systems.
  • Industrial control equipment: Utilized in industrial systems requiring efficient power conversion.

Features

  • High efficiency: Minimizes power loss during voltage conversion.
  • Synchronous rectification: Improves efficiency by using synchronous MOSFETs.
  • Adjustable output voltage: Allows for flexible voltage settings.
  • Current limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal shutdown: Shuts down the regulator in case of overheating.

Benefits

  • Extended battery life: Reduces power consumption, leading to longer battery life in portable devices.
  • Stable output voltage: Provides a consistent voltage supply for sensitive electronic components.
  • Robust protection: Protects against overcurrent and thermal overload.
  • Compact design: Available in a small package for space-constrained applications.
  • Reliable performance: Ensures stable operation in a variety of operating conditions.

Additional Details

The MIC2295YML features a wide input voltage range (typically 2.7V to 5.5V) and an adjustable output voltage. It can deliver a continuous output current of up to 2A. The switching frequency is typically high (e.g., 1 MHz), allowing for smaller external components. It comes in a small MLF (Micro LeadFrame) package suitable for surface mounting. Its high efficiency and compact size make it a good choice for space-constrained applications requiring efficient voltage regulation.

You May Also Be Interested in

STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.5326
ECAD model for L6902D013TR
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to $1.7796
ECAD model for LA5744MP-DL-E
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $0.8443
ECAD model for TPS62095RGTR
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to $7.7191
ECAD model for TPS82085SILR
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention