Products specifications Report Issue?

Win Source Part Number 1035271-1N4069A
Categories Diodes - Zener - Single
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4069A CAD Model

Description

Microchip Technology's 1N4069A Zener Diode

The 1N4069A is a high-precision Zener diode produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to offer a reliable voltage regulation solution for a wide range of electronic circuits and applications.

Key Features

  • Voltage Regulation: The 1N4069A provides a nominal Zener voltage of 10V, making it suitable for voltage regulation tasks in various electronic circuits.
  • Power Handling: With a power dissipation rating of 500mW, this Zener diode can handle a moderate amount of power, ensuring stable operation within its specified limits.
  • Tolerance: It offers a standard Zener voltage tolerance of ±5%, which allows for precise voltage regulation in critical applications.
  • Package: The diode comes in a DO-35 glass package, which is known for its high thermal stability and durability, ensuring long-term reliability.
  • Operating Temperature: It is designed to operate over a wide temperature range, typically from -65°C to +175°C, making it suitable for use in harsh environmental conditions.
  • Reverse Leakage Current: Exhibits low leakage current characteristics, which enhances the overall efficiency of the circuit where it is used.

Applications

The 1N4069A is versatile and can be employed in numerous applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection circuits
  • Reference voltage circuits
  • Switching power supplies

The 1N4069A Zener diode by Microchip Technology is an essential component for designers and engineers looking to maintain precise voltage levels within their electronic systems. With its robust design and reliable performance, it is an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE ZENER 22V 200MW SOD523
Lowest to $0.0078
ECAD model for MM5Z22
Renesas Electronics America
DIODE ZENER / Zener Diode
Need more? Email Us
ECAD model for RD11E
DIOTEC Electronics Corporation
DIODE ZENER 18V 200MW SOD523
Need more? Email Us
ECAD model for MM5Z18
Central Semiconductor Corp
Zener Diode 3.3 V 300 mW ±5% Surface Mount SOD-523
Need more? Email Us
ECAD model for CMOZ3V3 BK PBFREE
Microchip Technology
Zener Diode 24 V 5 W ±20% Through Hole T-18
Need more? Email Us
ECAD model for 1N5359/TR12
Renesas Electronics America
Zener Diode 12 V 400 mW ±2.08% Through Hole DO-35
Need more? Email Us
ECAD model for HZ12A3L-E
DIOTEC Electronics Corporation
DIODE ZENER 36V 500MW SOD80C
Need more? Email Us
ECAD model for ZMM36B
ON Semiconductor
TVS DIODE SOD123 / Zener Diode
Need more? Email Us
ECAD model for SMSZ1600-31T3G
DIOTEC Electronics Corporation
DIODE ZENER 18V 1W DO214AC
Need more? Email Us
ECAD model for Z1SMA18

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention