Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1.9 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1 pcs
Win Source Part Number 1380619-1N5230
Ultra Librarian 3D Model Ultra Librarian 1N5230 CAD Model

Description

The 1N5230 from Microchip Technology is a robust and reliable Zener diode, designed to provide precise voltage regulation and protection in a wide array of electronic circuits. This component is essential for engineers and designers looking for a stable reference voltage in their applications.

Key Features:

  • Nominal Zener Voltage: 4.7V, which makes it suitable for a range of low-voltage applications where voltage stabilization is crucial.
  • Power Dissipation: The diode has a power dissipation rating of 500mW, ensuring that it can handle moderate levels of power without overheating or failing.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing a balance between precision and cost-effectiveness.
  • Package: The 1N5230 is available in a DO-35 glass package, which is known for its high thermal conductivity and reliability under various environmental conditions.
  • Operating Temperature Range: It can operate efficiently across a wide temperature range from -65°C to +175°C, making it suitable for harsh environments.
  • Test Current: The Zener test current (I<sub>ZT) is 20mA, which is the current at which the Zener voltage is guaranteed.
  • Leakage Current: It has a low leakage current, ensuring minimal power loss and higher efficiency in the circuit.

Applications:

The 1N5230 Zener diode can be used in a variety of applications, such as:

  • Voltage regulation in power supplies
  • Surge suppression in electronic devices
  • Waveform shaping in signal processing
  • Reference elements in precision circuits
  • Overvoltage protection in sensitive electronics

With its combination of features, the 1N5230 is a versatile component that offers reliability and performance for sophisticated electronic systems. Microchip Technology's commitment to quality ensures that this Zener diode meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

Rectron USA
DIODE ZENER 15V 1W LL-41
Lowest to $0.0390
ECAD model for DL4744A
Diodes Incorporated
DIODE ZENER 26.29V 500MW SOD323F
Lowest to $0.0287
ECAD model for DDZ27CSF-7
Vishay
DIODE ZENER 39V 200MW SOD323
Need more? Email Us
ECAD model for BZX384B39-E3-08
Panjit
SOT-23, ZENER
Lowest to $0.0391
ECAD model for BZX84C16-AU_R1_000A1
Microsemi Corporation
DIODE ZENER 120V 5W T18
Need more? Email Us
ECAD model for 1N5380AE3/TR8
Vishay
DIODE ZENER 4.7V 410MW SOD123
Lowest to $0.0556
ECAD model for BZT52C4V7-HE3-08
Diodes Incorporated
DIODE ZENER 24V 500MW SOD123
Need more? Email Us
ECAD model for BZT52C24-13
Vishay
DIODE ZENER 16V 200MW SOD323
Need more? Email Us
ECAD model for BZX384C16-HE3-08
Vishay
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.8783
ECAD model for BZX84B20-HE3-18

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention