Products specifications

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 8.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539190-1N5242
Ultra Librarian 3D Model Ultra Librarian 1N5242 CAD Model

Description

The 1N5242 is a reliable Zener diode from the renowned manufacturer, Microchip Technology. This component is designed to provide precise voltage regulation, making it an ideal choice for a wide range of electronic applications. The 1N5242 Zener diode offers a nominal Zener voltage of 12V, which is particularly suitable for stabilizing voltage and protecting circuits from overvoltage conditions.

With its power dissipation of 500mW, the 1N5242 is capable of handling moderate power levels while maintaining its voltage regulation capabilities. This makes it a versatile component for use in power supply circuits, voltage reference applications, and as a surge protector in sensitive electronics.

The 1N5242 comes in a DO-35 package, a small and durable glass-body package that is well-suited for through-hole mounting on printed circuit boards. Its compact size ensures that it can be easily integrated into various designs without taking up significant space, which is particularly beneficial for compact electronic devices.

One of the key features of the 1N5242 is its tight Zener voltage tolerance. This specification ensures consistent performance and reliable operation across different devices and applications. The diode also has a low dynamic impedance, which contributes to its stable voltage regulation even under varying load conditions.

Microchip Technology's commitment to quality is evident in the 1N5242, which is manufactured to high standards to ensure longevity and consistent performance. Whether used in industrial, commercial, or consumer electronics, the 1N5242 Zener diode is an excellent choice for designers who require a dependable voltage regulator in their circuits.

In summary, the 1N5242 Zener diode from Microchip Technology is a compact, efficient, and reliable solution for voltage regulation needs. It is a testament to Microchip's reputation for producing high-quality electronic components that meet the demands of a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 33V 590MW SOD123
Lowest to $0.0175
ECAD model for BZT52-B33X
Vishay
DIODE ZENER 5.6V 500MW MICROMELF
Lowest to $0.2084
ECAD model for BZM55B5V6-TR
Microsemi Corporation
DIODE ZENER 6.35V 400MW DO7
Need more? Email Us
ECAD model for 1N4893
Diodes Incorporated
DIODE ZENER 26.29V 500MW SOD323F
Lowest to $0.0287
ECAD model for DDZ27CSF-7
Panasonic
DIODE ZENER 13V 150MW SSMINI2
Lowest to $0.3661
ECAD model for DZ2S130M0L
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Microsemi Corporation
DIODE ZENER 120V 5W T18
Need more? Email Us
ECAD model for 1N5380AE3/TR8
Microsemi Corporation
DIODE ZENER 5.6V 5W T18
Need more? Email Us
ECAD model for 1N5339BE3/TR8
Vishay
DIODE ZENER 16V 200MW SOD323
Need more? Email Us
ECAD model for BZX384C16-HE3-08

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention