EN
  • EN
  • DE

1N5254

Part No 1N5254
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 41 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 20 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539201-1N5254
Ultra Librarian 3D Model Ultra Librarian 1N5254 CAD Model

Description

The 1N5254 is a high-quality Zener diode from Microchip Technology, designed to offer excellent voltage regulation with a nominal Zener voltage of 27 volts. This product is a testament to Microchip's commitment to providing reliable and durable electronic components for a wide range of applications.

Key Features

  • Zener Voltage: The 1N5254 has a Zener voltage of 27V, which makes it suitable for voltage regulation in various circuits.
  • Power Dissipation: With a power dissipation rating of 500 mW, this diode can handle moderate power levels, making it versatile for different uses.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Package: It comes in a DO-35 glass package, which is known for its high thermal stability and reliability.
  • Operating Temperature: The 1N5254 can operate within a temperature range of -65°C to +200°C, allowing it to function effectively under extreme conditions.

Applications

The 1N5254 Zener diode is commonly used in a variety of electronic applications, such as power supplies, voltage regulators, and protection circuits. Its ability to maintain a constant voltage over a wide range of current makes it ideal for providing reference voltages in many circuits. Additionally, it can be used for surge suppression, clipping circuits, and in series with a resistor to create a low-current voltage reference.

Quality and Reliability

Microchip Technology is known for its high standards in manufacturing electronic components. The 1N5254 Zener diode is no exception, offering excellent performance stability and reliability. It undergoes rigorous testing to ensure it meets the industry specifications and customer expectations. Engineers and designers can trust this component to deliver consistent performance and durability for their critical applications.

To sum up, the 1N5254 Zener diode from Microchip Technology is a robust and precise voltage regulator solution for electronic circuits requiring stable reference voltages and protection against voltage transients.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess