EN
  • EN
  • DE

1N5616

Part No 1N5616
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 500 nA @ 400 V
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number 1N5616
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539304-1N5616
Ultra Librarian 3D Model Ultra Librarian 1N5616 CAD Model

Description

1N5616 Diode

The 1N5616 is a high-reliability, fast-switching diode from the renowned semiconductor manufacturer Microchip Technology. Designed to cater to a wide range of applications, this diode is an essential component in circuits where performance and durability are critical. The 1N5616 diode is well-suited for environments requiring robust and reliable electronic components.

Key Features

  • Fast Switching Speed: The diode offers quick response times, making it ideal for high-frequency applications.
  • High Surge Current Capability: It can withstand significant surge currents without damage, ensuring longevity and reliability in demanding situations.
  • Low Forward Voltage Drop: This characteristic minimizes power loss and improves efficiency in electrical circuits.
  • Hermetically Sealed: The diode is encapsulated to prevent moisture and dust ingress, ensuring stable performance in harsh conditions.
  • High Reliability: As with all Microchip products, the 1N5616 is designed for consistent performance and high reliability.

Applications

The versatility of the 1N5616 diode allows it to be used in various applications including:

  • Power supplies
  • Switching circuits
  • Converters and inverters
  • Pulse circuits
  • High-frequency RF circuits

Technical Specifications

Parameter Value Reverse Voltage 600 V Forward Current 3.0 A Max Surge Current 200 A Operating Temperature Range -65°C to +175°C

With its robust design and Microchip's commitment to quality, the 1N5616 diode is a dependable choice for engineers and designers looking for a component that will perform consistently under challenging circumstances.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4647 $59.1528
58+ $2.0223 $117.2934
89+ $1.9591 $174.3599
122+ $1.8960 $231.3120
158+ $1.8328 $289.5824
211+ $1.6431 $346.6941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess