Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 21.8V
Voltage - Breakdown (Min) 24.3V
Voltage - Clamping (Max) @ Ipp 39.1V
Current - Peak Pulse (10/1000µs) 38.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
Base Product Number 1N5643
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 905723-1N5643
Ultra Librarian 3D Model Ultra Librarian 1N5643 CAD Model

Description

Product Overview: 1N5643 from Microchip Technology

The 1N5643 is a robust and reliable electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to cater to the needs of high-demand systems, providing a solution for voltage regulation and protection in a variety of applications.

Key Features:

  • Voltage Regulation: The 1N5643 is engineered to maintain a stable voltage level, ensuring the protection of sensitive electronic circuits from voltage spikes and fluctuations.
  • High Surge Capability: This device is capable of withstanding high surge events, making it suitable for environments where electrical transients are common.
  • Low Leakage Current: It exhibits minimal leakage current, which enhances its efficiency and reliability in long-term operation.
  • Durable Construction: The construction of the 1N5643 is rugged, ensuring that it can endure harsh conditions and maintain its performance over a wide range of temperatures.

Applications:

The versatility of the 1N5643 allows it to be used in various sectors, including:

  • Power supply units
  • Automotive systems
  • Telecommunications equipment
  • Industrial controls
  • Consumer electronics

Technical Specifications:

The 1N5643 boasts impressive technical specifications that make it suitable for demanding applications. Some of these specifications include a high reverse breakdown voltage, a maximum forward voltage drop, and the ability to operate within a broad temperature range.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and the 1N5643 is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and reliability.

Support and Resources:

Customers can access a wealth of resources, including datasheets, application notes, and technical support, to facilitate the integration of the 1N5643 into their designs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323 / 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.5925
ECAD model for AQ24-01FTG
Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF
Vishay
TVS DIODE 23.1VWM 37.5VC DO214AA / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0596
ECAD model for P6SMB27A-E3/5B
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 8V 13.6V P600
Lowest to $0.5974
ECAD model for 5KP8.0A
Bourns Inc.
TVS DIODE 16VWM 26VC SMC / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.6344
ECAD model for SMLJ16A
Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 15V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0776
ECAD model for AZ4615-01L
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
Littelfuse Inc.
TVS DIODE 64VWM 103VC DO214AB / 103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMCJ64A-T7

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention