EN
  • EN
  • DE
  • IT

SMLJ16A

Part No SMLJ16A
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Description TVS DIODE 16VWM 26VC SMC  /  26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Bourns Inc.
Series SMLJ
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V
Voltage - Breakdown (Min) 17.8V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 115.4A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Base Product Number SMLJ16
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SMLJ16ABDKR,SMLJ16ACT,SMLJ16ADKR,SMLJ16ACT-ND,SMLJ16ADKR-ND,SMLJ16ABTR,SMLJ16ABCT
Standard Package 3,000
Win Source Part Number 1127063-SMLJ16A
Ultra Librarian 3D Model Ultra Librarian SMLJ16A CAD Model

Description

The Bourns SMLJ16A is a Zener type TVS diode designed for general-purpose applications manufactured by Bourns.

  • Package: It comes in a DO-214AB, SMC package
  • Reverse Standoff Voltage: has a voltage - reverse standoff of 16V
  • Breakdown Voltage: voltage - breakdown of 17.8V.
  • Clamping Voltage: The voltage - clamping (max) @ Ipp is 26V
  • Peak Pulse Power: the power - peak pulse is 3000W (3kW).
  • Channel: The SMLJ16A has a unidirectional channel
  • Mounting: can be mounted using SMD (SMT) technology.
  • Capacitance: The capacitance @ frequency is not specified
  • Peak Pulse Current: the current - peak pulse (10/1000µs) is 115.4A.
  • Operating Temperature: It is designed to operate in a temperature range of -55°C ~ 150°C (TJ)
  • REACH: is REACH affected.
  • Features: The SMLJ16A is a high-performance TVS diode that provides reliable protection for sensitive electronic equipment.

You May Also Be Interested in

Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.0357
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.6075
Microsemi Corporation
TVS DIODE 75VWM 14SOIC
Need more? Email Us
Semtech Corporation
Low Voltage Clamp 2.5V TVS Diode
Lowest to $0.1331
Vishay
TVS DIODE 18VWM 29.2VC DO204AC
Lowest to $5.9480
Littelfuse Inc.
TVS DIODE 13.6VWM 22.5VC SMC
Lowest to $0.5231
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3661
Diodes Incorporated
TVS DIODE 16VWM 26VC SMB
Lowest to $0.2195
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.2454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6344 $66.6120
250+ $0.5206 $130.1500
385+ $0.5044 $194.1940
535+ $0.4881 $261.1335
690+ $0.4719 $325.6110
920+ $0.4230 $389.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess