Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 53V
Voltage - Breakdown (Min) 58.9V
Voltage - Clamping (Max) @ Ipp 85V
Current - Peak Pulse (10/1000µs) 17.7A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5652
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1N5652AMS
Standard Package 1
Win Source Part Number 1035319-1N5652A
Ultra Librarian 3D Model Ultra Librarian 1N5652A CAD Model

Description

The 1N5652A is a robust transient voltage suppression (TVS) diode manufactured by Microchip Technology. This high-quality electronic component is designed to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in voltage levels, such as lightning strikes, power transitions, and other transient events.

The 1N5652A TVS diode features a unidirectional polarity, making it suitable for safeguarding circuits that require specific directional protection. It is capable of dissipating large amounts of transient energy with its peak pulse power rating of 1500W at 10/1000μs waveform, ensuring reliable protection for your devices under extreme transient conditions.

This TVS diode operates in a standoff voltage range that is ideal for a variety of applications, allowing it to clamp harmful overvoltages and divert excess energy away from sensitive components. Its fast response time is critical in preventing damage to the circuitry it is designed to protect.

The 1N5652A comes in a DO-201AE package, which is known for its durability and ease of installation. This package type is widely accepted in the industry, making the 1N5652A a versatile choice for integration into various circuit designs. The device is also characterized by its excellent clamping capability, low incremental surge resistance, and high-temperature soldering guaranteed for reliability.

Applications for the 1N5652A are diverse and include use in industrial systems, consumer electronics, telecommunications, and aerospace where reliable transient voltage protection is crucial. By choosing the 1N5652A from Microchip Technology, you are selecting a component that delivers superior performance and peace of mind in protecting your electronic investments.

For detailed specifications and application guidelines, please refer to the official datasheet provided by Microchip Technology or consult with their technical support team for tailored advice on implementing the 1N5652A in your project.

You May Also Be Interested in

MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to €2.3641
ECAD model for SM30T6.8CAY
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €6.7178 €60.4598
22+ €5.5120 €121.2637
33+ €5.3398 €176.2137
46+ €5.1675 €237.7070
59+ €4.9953 €294.7213
79+ €4.4785 €353.7997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention