EN
  • EN
  • DE

1N5823

Part No 1N5823
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 5A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 470 mV @ 15.7 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 125°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539343-1N5823
Ultra Librarian 3D Model Ultra Librarian 1N5823 CAD Model

Description

Product Overview: 1N5823 Schottky Diode

The 1N5823 is a robust Schottky diode from Microchip Technology, designed to offer superior switching performance and a low voltage drop. This diode is widely used in a diverse range of electronic applications, from power supply and voltage regulation to battery charging and high-efficiency DC-DC conversion.

Key Features

  • Low Forward Voltage Drop: The 1N5823 diode provides a low forward voltage drop, typically around 0.525 volts, which results in reduced power loss and improved efficiency in electrical circuits.
  • High Current Capability: With a forward continuous current rating of 5A, this diode can handle significant current levels, making it suitable for high-power applications.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring reliability and robustness in applications with transient overloads.
  • Fast Switching Speed: Schottky diodes are known for their fast switching capabilities, and the 1N5823 is no exception. This makes it ideal for high-frequency applications and switching power supplies.
  • Guard Ring Die Construction: The guard ring die construction provides enhanced reliability through transient protection, making the diode less susceptible to breakdowns due to voltage spikes.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Low voltage, high frequency inverters

Specifications

Parameter Value
Package Type DO-201AD
Peak Repetitive Reverse Voltage 30V
Average Rectified Output Current 5A
Forward Voltage Drop 0.525V at 5A

The 1N5823 Schottky diode from Microchip Technology is a high-performance solution for your power management and conversion needs, ensuring efficiency, speed, and reliability in a wide array of electronic devices.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess