Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 21 Weeks
Features - Clamp - Ipp Tvs Diode Through Hole 16-CDIP
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CDIP
Family Name 1N6101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905743-1N6101
Ultra Librarian 3D Model Ultra Librarian 1N6101 CAD Model

Description

The 1N6101 is a high-performance diode produced by Microchip Technology, a leading manufacturer of microcontroller and analog semiconductors. This robust diode is designed to manage high current and voltage, making it an ideal choice for a variety of electronic applications.

Key Features

  • High Reverse Voltage: The 1N6101 is capable of withstanding high reverse voltages, ensuring stability and reliability in circuits that experience voltage spikes or surges.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, which minimizes power loss and improves efficiency in electrical systems.
  • Fast Switching Speed: This diode offers fast switching capabilities, making it suitable for high-frequency applications and reducing switching losses.
  • Robust Thermal Performance: With its excellent thermal properties, the 1N6101 can operate efficiently even at higher temperatures, which is critical for maintaining performance in thermally challenging environments.

Applications

The versatility of the 1N6101 diode allows it to be used in a wide range of applications, including:

  • Power supply circuits
  • Automotive electronics
  • Industrial automation systems
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N6101 diode is no exception. Each diode is manufactured to meet stringent industry standards, ensuring high reliability and performance for critical applications. The 1N6101 is also supported by Microchip's customer service and technical support, providing peace of mind for designers and engineers.

Ordering Information

To order the 1N6101 diode or to learn more about its specifications, visit the Microchip Technology website or contact an authorized distributor. With its exceptional features and reliable performance, the 1N6101 is a smart choice for your electronic design needs.

You May Also Be Interested in

Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention