Products specifications

Contact Plating Lead, Tin
Element Configuration Single
Impedance 185 Ω
Maximum Operating Temperature 175 °C
Max Power Dissipation 500 mW
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
Packaging Bulk
RoHS Compliant
Schedule B 8541100050, 8541100050
Tolerance 5 %
Zener Voltage 62 V
Win Source Part Number 1018247-1N980B
Categories Diodes - Zener - Single
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N980B CAD Model

Description

Product Overview: 1N980B - Microchip Technology

The 1N980B diode from Microchip Technology is a high-quality, durable, and reliable semiconductor device that is widely used in a variety of electronic circuits. This diode is designed to offer excellent performance in applications requiring voltage regulation and signal conditioning.

Key Features

  • Voltage Rating: The 1N980B has a nominal Zener voltage of 6.2V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can handle moderate levels of power without compromising its operational integrity.
  • Tolerance: The Zener voltage tolerance is specified as ±5%, ensuring precise voltage regulation for sensitive components.
  • Package: Encased in a DO-35 glass body, the 1N980B offers a compact form factor and is designed for through-hole mounting, which makes it easy to integrate into various PCB designs.
  • Operating Temperature: It operates effectively across a wide temperature range from -65°C to +175°C, allowing for its use in environments with varying thermal conditions.

Applications

The versatility of the 1N980B makes it an ideal choice for a wide range of applications, including:

  • Power supply stabilization
  • Voltage reference in analog circuits
  • Overvoltage protection
  • Waveform shaping
  • Switching operations

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the 1N980B is no exception. Each diode is manufactured to the highest standards to ensure consistent performance and longevity. Customers can trust the 1N980B for their critical circuit designs, knowing that it is backed by Microchip's reputation and support.

Conclusion

Whether you are designing a power supply, working on signal processing, or looking for a reliable voltage reference, the 1N980B from Microchip Technology is an excellent choice. Its robust design, combined with its precise voltage regulation capabilities, makes it a staple component in the electronics industry.

You May Also Be Interested in

Microsemi Corporation
DIODE ZENER 30V 5W T18
Need more? Email Us
ECAD model for 1N5363C/TR8
Microsemi Corporation
DIODE ZENER 190V 5W T18
Need more? Email Us
ECAD model for 1N5387E3/TR13
Microsemi Corporation
DIODE ZENER 130V 5W T18
Need more? Email Us
ECAD model for 1N5381A/TR8
Vishay
DIODE ZENER 16V 200MW SOD323
Need more? Email Us
ECAD model for BZX384C16-HE3-08
Vishay
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.8783
ECAD model for BZX84B20-HE3-18
Vishay
DIODE ZENER 33V 500MW MICROMELF
Lowest to $0.0498
ECAD model for BZM55B33-TR
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0566
ECAD model for DDZ9689Q-7
Vishay
DIODE ZENER 24V 800MW DO219AB
Lowest to $0.1832
ECAD model for BZD27B24P-HE3-08
Rohm Semiconductor
DIODE ZENER 5.1V 250MW SSD3
Lowest to $0.0299
ECAD model for BZX84C5V1LFHT116

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention