EN
  • EN
  • DE
  • IT

24AA16/P

Part No 24AA16/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 400KHZ 8DIP  /  EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24AA16/P-NDR
Standard Package 60
Win Source Part Number 1035959-24AA16/P
Ultra Librarian 3D Model Ultra Librarian 24AA16/P CAD Model

Description

Microchip Technology's 24AA16/P EEPROM

The 24AA16/P is a 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the renowned manufacturer Microchip Technology. This high-quality memory module is designed for optimal data storage efficiency, providing a robust and reliable solution for a wide range of applications that require non-volatile memory storage.

With its I²C-compatible (2-wire) serial interface, the 24AA16/P allows for easy integration into most microcontroller-based systems. The device's address is selectable through external pins, offering flexibility and the convenience of using multiple devices on the same bus. This feature is particularly beneficial for complex systems requiring additional memory.

The 24AA16/P operates across a broad voltage range of 1.8V to 5.5V, making it suitable for various applications, from low-power portable devices to more robust industrial systems. Its low-power design ensures minimal power consumption, which is critical for battery-operated devices where power efficiency is paramount.

One of the standout features of the 24AA16/P is its write-protect function, which allows users to prevent accidental data overwrites and ensures data integrity. Additionally, the chip's page-write buffer allows for up to 16 bytes of data to be written in a single write cycle, enhancing the efficiency of data management tasks.

The 24AA16/P is available in various packages, including the PDIP (Plastic Dual In-line Package), which is well-suited for prototyping and small-scale production. The PDIP package offers ease of handling and soldering, making it an excellent choice for developers and hobbyists who require a reliable EEPROM for their projects.

In summary, the 24AA16/P from Microchip Technology is a versatile and dependable EEPROM chip that offers high storage capacity, low power consumption, and convenient interfacing options. Its robust feature set ensures that it can meet the demands of a wide array of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess