EN
  • EN
  • DE

24AA256-E/SN

Part No 24AA256-E/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 8SOIC / EEPROM Memory IC 256Kbit I2C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA256
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854716-24AA256-E/SN
Ultra Librarian 3D Model Ultra Librarian 24AA256-E/SN CAD Model

Description

Microchip Technology 24AA256-E/SN EEPROM

The 24AA256-E/SN is a 256Kb (32K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology. Designed with versatility in mind, this device can operate across a wide voltage range of 1.8V to 5.5V, making it suitable for a broad spectrum of applications. Its I²C-compatible (2-wire) serial interface facilitates simple integration into most designs, allowing for easy communication with a vast array of microcontrollers and processors.

Microchip Technology 24AA256-E/SN EEPROM

The 24AA256-E/SN offers a significant data retention period, maintaining data integrity for over 200 years, and supports over 1 million erase/write cycles, ensuring reliability and longevity in systems that require frequent data updates. With its byte-level and page-level write capabilities (up to 64 bytes per page), this EEPROM provides flexibility for data management and minimizes write cycle times.

Packaged in an 8-pin SOIC (Small Outline Integrated Circuit), the 24AA256-E/SN is designed for surface-mount technology, fitting perfectly into space-constrained applications while providing robustness against environmental factors. It also features a write protect pin to prevent inadvertent writes, thus securing critical data.

Among the key features, the 24AA256-E/SN supports a maximum clock frequency of 400 kHz (2.5V), enabling swift data transfer, and is compliant with the industry-standard I²C bus protocol. Its low-power design is ideal for battery-operated devices, contributing to energy-efficient operation without compromising performance.

Whether it's utilized in industrial controls, medical devices, automotive systems, or consumer electronics, the Microchip Technology 24AA256-E/SN EEPROM stands out as a reliable and flexible non-volatile memory solution. By delivering high endurance, wide voltage range compatibility, and secure data storage, this EEPROM is an excellent choice for designers looking to enhance their system's memory capabilities.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4979 $52.4559
49+ $2.0495 $100.4255
76+ $1.9855 $150.8980
105+ $1.9214 $201.7470
135+ $1.8574 $250.7490
181+ $1.6653 $301.4193
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess