Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 µs
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24FC16
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 150-24FC16HT-E/SNCT,150-24FC16HT-E/SNDKR,150-24FC16HT-E/SNTR
Standard Package 3,300
Win Source Part Number 1323505-24FC16HT-E/SN
Ultra Librarian 3D Model Ultra Librarian 24FC16HT-E/SN CAD Model

Description

The 24FC16HT-E/SN is a serial electrically erasable programmable read-only memory (EEPROM) device from the reputable manufacturer Microchip Technology. This high-quality memory chip is designed for a wide range of applications that require reliable data storage with the convenience of serial I²C interfacing.

Key Features

  • Memory Size: The device offers a storage capacity of 16 Kbits, which is suitable for applications that need to store configuration parameters, calibration data, or small application logs.
  • Interface: It uses a standard I²C serial interface for communication, allowing for easy integration into most microcontroller-based systems.
  • Operating Voltage: The EEPROM operates within a range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Temperature Range: Designed for robust performance, the 24FC16HT-E/SN can operate over an extended temperature range, making it suitable for industrial and automotive applications.
  • Packaging: This device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Write-Protect: It features a hardware write-protect pin to prevent inadvertent writes, thereby ensuring the integrity of the stored data.
  • Speed: The chip supports a fast data transfer rate, enabling efficient read and write operations to meet the demands of high-performance systems.

Applications

The 24FC16HT-E/SN is well-suited for a variety of applications where reliable and non-volatile memory storage is essential. It is commonly used in:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment

With its robust design and Microchip's commitment to quality, the 24FC16HT-E/SN EEPROM is an excellent choice for designers and engineers looking for a dependable memory solution that integrates seamlessly into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Rohm Semiconductor
IC EEPROM 64KBIT VSON008X2030
Need more? Email Us
ECAD model for BR25G640NUX-3TR
STMicroelectronics
IC EEPROM 256KBIT SPI 8TSSOP
Need more? Email Us
ECAD model for M95256-DRDW8TP/K
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $3.8703
ECAD model for W25Q128JVPIM TR
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
Winbond Electronics
IC DRAM 2GBIT 78-WBGA
Need more? Email Us
ECAD model for W632GG8KB12I
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention