EN
  • EN
  • DE

24LC1026-E/SM

Part No 24LC1026-E/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1MBIT I2C 400KHZ 8SOIJ  /  EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 24LC1026
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254582-24LC1026-E/SM
Ultra Librarian 3D Model Ultra Librarian 24LC1026-E/SM CAD Model

Description

Product Overview: 24LC1026-E/SM from Microchip Technology

The 24LC1026-E/SM is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the 24LC series, which is known for its robust storage capabilities and versatility in various applications.

Key Features

  • Storage Capacity: The 24LC1026-E/SM offers a substantial 1 Mbit (128K x 8) of memory, providing ample space for non-volatile storage of configurations, settings, or small application data.
  • Interface: It utilizes a standard I²C serial interface, ensuring easy integration with a wide range of microcontrollers and processors.
  • Voltage Range: This device operates across a broad voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Package: The EEPROM comes in a compact SOIJ-8 package, ideal for space-constrained applications.
  • Speed: It supports a fast data transfer rate, which is essential for applications requiring quick access to stored information.
  • Endurance: The device is designed for high write endurance, with a typical value of one million write cycles, ensuring long-term reliability.
  • Data Retention: It offers a data retention period of more than 200 years, providing a dependable solution for archival storage needs.

Applications

The 24LC1026-E/SM is versatile enough for use in a wide array of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Consumer electronics
  • Telecommunication infrastructure

Quality and Support

Microchip Technology is renowned for its commitment to quality and long-term support for its products. The 24LC1026-E/SM is no exception, backed by Microchip's customer support and resources to assist developers with implementation and operation.

Whether you're developing a new project or upgrading an existing system, the 24LC1026-E/SM provides the reliability and performance you need in a non-volatile memory solution.

You May Also Be Interested in

Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1200 $55.6000
11+ $9.1241 $100.3651
17+ $8.8390 $150.2630
24+ $8.5539 $205.2936
31+ $8.2687 $256.3297
41+ $7.4134 $303.9494
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess