EN
  • EN
  • DE
  • IT

25AA080C-I/SN

Part No 25AA080C-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 10MHZ 8SOIC  /  EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1030214-25AA080C-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA080C-I/SN CAD Model

Description

The 25AA080C-I/SN is a high-performance 8-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This device is designed to deliver a flexible and reliable storage solution for a wide variety of applications that require low-power and high endurance non-volatile memory storage.

Key Features

  • Memory Size: The device offers 8 Kbits of memory, which is organized as 1024 x 8 bits, providing ample space for configuration parameters, setup data, or small application logs.
  • Interface: It utilizes the industry-standard 2-wire serial interface (I²C), which facilitates easy integration into most microcontroller-based systems.
  • Operating Voltage Range: The operating voltage range of 1.8V to 5.5V allows for compatibility with both 3.3V and 5V systems, providing design flexibility for various applications.
  • Speed: It supports a clock frequency of up to 10 MHz, enabling fast data transfer rates that can be critical in time-sensitive applications.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The 25AA080C-I/SN comes in a compact 8-pin SOIC (SN) package, which is ideal for space-constrained applications.

Applications

The versatility of the 25AA080C-I/SN makes it ideal for a broad array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Smart Cards

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 25AA080C-I/SN EEPROM is designed to meet the high-quality standards that are synonymous with Microchip's products. Customers can expect robust support and a comprehensive set of resources, including datasheets, technical documentation, and development tools, to facilitate the integration of this EEPROM into their designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $2.9324
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1003
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess