EN
  • EN
  • DE

25AA640AT-E/MNY

Part No 25AA640AT-E/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description 64K SPI Bus Serial EEPROM | IC EEPROM 64K SPI 10MHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64kb
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Family Part Number 25AA640A
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1123314-25AA640AT-E/MNY
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25AA640AT-E/MNY CAD Model

Description

Product Overview: 25AA640AT-E/MNY

The 25AA640AT-E/MNY is a 64K SPI Bus Serial EEPROM, meticulously crafted by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular EEPROM (Electrically Erasable Programmable Read-Only Memory) is designed to provide flexible non-volatile storage solutions for a wide array of applications ranging from consumer electronics to industrial devices.

Key Features

  • Memory Size: This device offers a substantial 64 Kbits of memory, which is organized as 8,192 x 8 bits, allowing for efficient data storage and retrieval.
  • Interface: It utilizes the industry-standard Serial Peripheral Interface (SPI) for communication, ensuring compatibility with a vast number of microcontrollers and processors.
  • Supply Voltage: The 25AA640AT-E/MNY operates at a voltage range of 1.8V to 5.5V, making it versatile for various power schemes and ensuring low-power consumption for battery-operated devices.
  • Speed: It boasts a fast data transfer rate, supporting SPI clock frequencies of up to 10 MHz, which allows for quick read and write operations.
  • Temperature Range: The device is designed to perform reliably in extreme conditions, with an extended industrial temperature range of -40°C to +85°C.
  • Packaging: It comes in a compact 8-lead TSSOP package, which is suitable for space-constrained applications.

Applications

The versatility of the 25AA640AT-E/MNY makes it an ideal choice for a multitude of applications, including but not limited to:

  • Consumer electronics such as digital cameras, smart TVs, and gaming devices.
  • Industrial and automotive systems that require robust and reliable data storage.
  • Medical devices where precision and data integrity are paramount.
  • Telecommunication systems and networking equipment.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the 25AA640AT-E/MNY is no exception. This EEPROM is built to meet high standards of durability and reliability, ensuring that your data is kept safe and secure even in the most challenging environments.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess