EN
  • EN
  • DE

2N3902

Part No 2N3902
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 3.5 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 700mA, 3.5A
Current - Collector Cutoff (Max) 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 1A, 5V
Power - Max 5 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Base Product Number 2N3902
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541118-2N3902
Ultra Librarian 3D Model Ultra Librarian 2N3902 CAD Model

Description

Microchip Technology's 2N3902 High-Power NPN Transistor

The 2N3902 is a high-power NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This robust transistor is engineered to handle substantial power levels and is commonly employed in a variety of electronic applications, including switching and amplifier applications.

Key Features:

  • High Voltage Tolerance: The 2N3902 is capable of withstanding high voltage conditions, making it suitable for use in circuits that operate at elevated voltages.
  • High Current Handling: With its ability to handle high current, this transistor is ideal for driving heavy loads in electronic circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) allows for efficient operation at lower power losses, which is critical for power-sensitive designs.
  • Fast Switching Speed: It provides quick switching capabilities, which is essential for applications that require rapid transitions between on and off states.
  • TO-3 Package: The 2N3902 comes in a TO-3 package, known for its excellent thermal conduction and durability, making it suitable for high-power and high-temperature operations.

Applications:

The versatility of the 2N3902 makes it an excellent choice for a wide range of applications, including:

  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications
  • High-power signal processing

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The 2N3902 is no exception, as it is built to ensure consistent performance and longevity, even under challenging conditions. Customers can trust in the Microchip brand for their critical electronic component needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their support team for comprehensive technical assistance regarding the 2N3902 transistor.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess