EN
  • EN
  • DE

47L16-E/SN

Part No 47L16-E/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EERAM 16KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1194639-47L16-E/SN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 16Kbit
Memory Organization 2K x 8
Ultra Librarian 3D Model Ultra Librarian 47L16-E/SN CAD Model

Description

Microchip Technology Product 47L16-E/SN Overview

The 47L16-E/SN from Microchip Technology is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications that require data storage which can be electrically erased and reprogrammed. This particular product offers a convenient and reliable way to store configuration settings, calibration data, or small amounts of information that must be preserved during power loss.

Key Features

  • Memory Size: The device comes with a 16-Kbit storage capacity, which is suitable for storing firmware configurations, user preferences, and other critical data.
  • Interface Type: It supports a standard I²C (Inter-Integrated Circuit) serial interface, allowing for easy integration into most microcontroller-based systems.
  • Supply Voltage: The operating voltage range is versatile, making it compatible with various logic levels and system architectures.
  • Operating Temperature: It is designed to work reliably across a broad temperature range, which is crucial for industrial and automotive applications that demand high levels of thermal stability.
  • Packaging: The 47L16-E/SN is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications while still being easy to handle in manufacturing processes.
  • Write Protect: The device includes a write protect feature, ensuring that data integrity is maintained by preventing accidental overwrites or erasures.

Applications

The versatility of the 47L16-E/SN EEPROM makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer electronics for device configuration and user settings
  • Industrial control systems requiring persistent parameter storage
  • Automotive systems where long-term data retention is critical
  • Medical devices that must store calibration or usage data securely
  • Communication systems and network equipment for address storage and management

In summary, the 47L16-E/SN from Microchip Technology is a robust and reliable EEPROM solution that brings together the convenience of I²C interfacing with the durability required by modern electronic systems. Its enhanced features and wide operating range make it a versatile choice for designers and engineers looking to implement non-volatile memory storage in their projects.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3243 $59.5935
110+ $1.0866 $119.5260
165+ $1.0527 $173.6955
230+ $1.0187 $234.3010
295+ $0.9848 $290.5160
395+ $0.8829 $348.7455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,139 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess