EN
  • EN
  • DE

AC244050

Part No AC244050
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description HEADER ICD MPLAB PIC12HV752 / PIC12FHV52 Microcontroller Plug-in Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Type Debugger
For Use With/Related Products PIC12HV752
Contents 2 Boards
Win Source Part Number 776256-AC244050
Popularity Medium
Supply and Demand Status Balance
Family Name AC244050
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AC244050 CAD Model

Description

Microchip Technology AC244050 - MPLAB® REAL ICE™ Power Monitor Module

The Microchip Technology AC244050 is an innovative module designed to work in conjunction with the MPLAB REAL ICE In-Circuit Emulator system. This Power Monitor module is a vital tool for developers who need precise measurements of power consumption in their embedded designs. With the ability to provide detailed insight into the power usage of microcontrollers and digital signal controllers, the AC244050 is essential for optimizing energy efficiency and battery life in portable and low-power applications.

This module is particularly useful in the development phase, where understanding the power profile of your application can lead to significant improvements in product performance. It supports a wide range of measurements, from nanoamps to amps, allowing developers to capture and analyze power consumption during various states of device operation, such as sleep, idle, and active modes.

The AC244050 is designed to be user-friendly and easily integrates with the MPLAB X Integrated Development Environment (IDE). This seamless integration allows for real-time power monitoring and data logging, which can be critical for debugging and optimizing code to minimize power usage. The module's high-speed sampling and adjustable current ranges provide the flexibility needed to measure power consumption in real-time and under different loads and conditions.

Key features of the AC244050 include:

  • Real-time power measurement capabilities
  • High-speed sampling rate for accurate power analysis
  • Wide current measurement range to cover various application needs
  • Compatibility with MPLAB X IDE for a streamlined development experience
  • Ability to help optimize power consumption and extend battery life

Whether you are working on low-power IoT devices, battery-operated products, or any application where power efficiency is crucial, the Microchip Technology AC244050 Power Monitor module is an indispensable tool. It not only aids in reducing the overall power footprint of your designs but also helps in achieving the desired balance between performance and power consumption.

With the AC244050, developers can take control of their power management challenges and push the boundaries of what's possible with their embedded systems.

You May Also Be Interested in

Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
Renesas Electronics America
V850ES KG1 IECUBE 100 QFP S-TYPE
Need more? Email Us
Texas Instruments
EMULATOR TRACE SYSTEM USB
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT4 / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Lowest to $684.2106
Microchip Technology
EMULATOR JTAG FOR ARM-BASED MCU
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess